Hubbell Lighting, Inc. Exit Sign SESRBNE-VTR

Description
12-5/8 INCH L X 1-5/8 INCH W X 10 INCH H SIZE BLACK WITH BRUSHED FACE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL, UL 924, NFPA 70/101 APPROVAL DAMP LOCATION APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 3.8 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE VANDAL/TAMPER RESISTANT SINGLE FACE(S) RED LETTER COLOR INCLUDES POLYCARBONATE FACESHIELD
Datasheet
Description
12-5/8 INCH L X 1-5/8 INCH W X 10 INCH H SIZE BLACK WITH BRUSHED FACE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL, UL 924, NFPA 70/101 APPROVAL DAMP LOCATION APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 3.8 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE VANDAL/TAMPER RESISTANT SINGLE FACE(S) RED LETTER COLOR INCLUDES POLYCARBONATE FACESHIELD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - SESRBNE-VTR - Hubbell Lighting, Inc.
Greenville, SC, USA
Exit Sign
SESRBNE-VTR
Exit Sign SESRBNE-VTR
12-5/8 INCH L X 1-5/8 INCH W X 10 INCH H SIZE BLACK WITH BRUSHED FACE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL, UL 924, NFPA 70/101 APPROVAL DAMP LOCATION APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 3.8 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE VANDAL/TAMPER RESISTANT SINGLE FACE(S) RED LETTER COLOR INCLUDES POLYCARBONATE FACESHIELD
  • 12-5/8 INCH L X 1-5/8 INCH W X 10 INCH H SIZE
  • BLACK WITH BRUSHED FACE FINISH
  • DIE-CAST ALUMINUM ENCLOSURE MATERIAL
  • UL, UL 924, NFPA 70/101 APPROVAL
  • DAMP LOCATION APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • UNIVERSAL, CEILING/END/WALL MOUNTING
  • LED LAMP TYPE
  • 3.8 W LAMP WATTAGE
  • NICKEL CADMIUM BATTERY TYPE
  • VANDAL/TAMPER RESISTANT
  • SINGLE FACE(S)
  • RED LETTER COLOR
  • INCLUDES POLYCARBONATE FACESHIELD
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number SESRBNE-VTR
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 182029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details