Hubbell Lighting, Inc. Exit Sign EVEUGWE

Description
AC/BATTERY POWERED TYPE 11.5 INCH L X 5.25 INCH W X 9.63 INCH H SIZE WHITE FINISH HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING LED LAMP TYPE 2.01 W AT 120 VAC, 1.94 W AT 277 VAC LAMP WATTAGE NICKEL METAL HYDRIDE BATTERY TYPE FLAME RATED, UV STABLE UNIVERSAL FACE(S) LEFT ARROW, RIGHT ARROW FACE TYPE GREEN LETTER COLOR APPLICABLE STANDARD NFPA 70/101 TEMPERATURE RATING 20 TO 30 DEG C EVE MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 11.5 INCH L X 5.25 INCH W X 9.63 INCH H SIZE WHITE FINISH HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING LED LAMP TYPE 2.01 W AT 120 VAC, 1.94 W AT 277 VAC LAMP WATTAGE NICKEL METAL HYDRIDE BATTERY TYPE FLAME RATED, UV STABLE UNIVERSAL FACE(S) LEFT ARROW, RIGHT ARROW FACE TYPE GREEN LETTER COLOR APPLICABLE STANDARD NFPA 70/101 TEMPERATURE RATING 20 TO 30 DEG C EVE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - EVEUGWE - Hubbell Lighting, Inc.
Greenville, SC, USA
Exit Sign
EVEUGWE
Exit Sign EVEUGWE
AC/BATTERY POWERED TYPE 11.5 INCH L X 5.25 INCH W X 9.63 INCH H SIZE WHITE FINISH HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING LED LAMP TYPE 2.01 W AT 120 VAC, 1.94 W AT 277 VAC LAMP WATTAGE NICKEL METAL HYDRIDE BATTERY TYPE FLAME RATED, UV STABLE UNIVERSAL FACE(S) LEFT ARROW, RIGHT ARROW FACE TYPE GREEN LETTER COLOR APPLICABLE STANDARD NFPA 70/101 TEMPERATURE RATING 20 TO 30 DEG C EVE MODEL
  • AC/BATTERY POWERED TYPE
  • 11.5 INCH L X 5.25 INCH W X 9.63 INCH H SIZE
  • WHITE FINISH
  • HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL, DAMP LOCATION APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • LED LAMP TYPE
  • 2.01 W AT 120 VAC, 1.94 W AT 277 VAC LAMP WATTAGE
  • NICKEL METAL HYDRIDE BATTERY TYPE
  • FLAME RATED, UV STABLE
  • UNIVERSAL FACE(S)
  • LEFT ARROW, RIGHT ARROW FACE TYPE
  • GREEN LETTER COLOR
  • APPLICABLE STANDARD NFPA 70/101
  • TEMPERATURE RATING 20 TO 30 DEG C
  • EVE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number EVEUGWE
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
Width 3.54 inches (90 mm)
View Details