Hubbell Lighting, Inc. Exit Sign SESGBN

Description
AC POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE BLACK FINISH CAST ALUMINUM ENCLOSURE MATERIAL ARCHITECTURAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 2.1 W LAMP WATTAGE SINGLE FACE(S) STENCIL, RIGHT ARROW FACE TYPE GREEN LETTER COLOR BRUSHED ALUMINUM BACKGROUND/PLATE COLOR HUBBELL[R] BRAND
Datasheet
Description
AC POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE BLACK FINISH CAST ALUMINUM ENCLOSURE MATERIAL ARCHITECTURAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 2.1 W LAMP WATTAGE SINGLE FACE(S) STENCIL, RIGHT ARROW FACE TYPE GREEN LETTER COLOR BRUSHED ALUMINUM BACKGROUND/PLATE COLOR HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - SESGBN - Hubbell Lighting, Inc.
Greenville, SC, USA
Exit Sign
SESGBN
Exit Sign SESGBN
AC POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE BLACK FINISH CAST ALUMINUM ENCLOSURE MATERIAL ARCHITECTURAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE 2.1 W LAMP WATTAGE SINGLE FACE(S) STENCIL, RIGHT ARROW FACE TYPE GREEN LETTER COLOR BRUSHED ALUMINUM BACKGROUND/PLATE COLOR HUBBELL[R] BRAND
  • AC POWERED TYPE
  • 12-5/8 INCH L X 10 INCH H SIZE
  • BLACK FINISH
  • CAST ALUMINUM ENCLOSURE MATERIAL
  • ARCHITECTURAL APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • UNIVERSAL MOUNTING
  • LED LAMP TYPE
  • 2.1 W LAMP WATTAGE
  • SINGLE FACE(S)
  • STENCIL, RIGHT ARROW FACE TYPE
  • GREEN LETTER COLOR
  • BRUSHED ALUMINUM BACKGROUND/PLATE COLOR
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number SESGBN
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 182030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details