Hubbell Lighting, Inc. Exit Sign SCSRBE

Description
AC/BATTERY POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE BLACK FINISH CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL ARCHITECTURAL, DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 3.8 W LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE TAMPER RESISTANT SINGLE FACE(S) STENCIL (CHEVRON) FACE TYPE RED LETTER COLOR BLACK BACKGROUND/PLATE COLOR SEMPRA[R] BRAND APPLICABLE STANDARD NFPA 101 LETTER SIZE 6 INCH, 3/4 INCH STROKE TEMPERATURE RATING 32 TO 104 DEG F SC MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE BLACK FINISH CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL ARCHITECTURAL, DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 3.8 W LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE TAMPER RESISTANT SINGLE FACE(S) STENCIL (CHEVRON) FACE TYPE RED LETTER COLOR BLACK BACKGROUND/PLATE COLOR SEMPRA[R] BRAND APPLICABLE STANDARD NFPA 101 LETTER SIZE 6 INCH, 3/4 INCH STROKE TEMPERATURE RATING 32 TO 104 DEG F SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - SCSRBE - Hubbell Lighting, Inc.
Greenville, SC, USA
Exit Sign
SCSRBE
Exit Sign SCSRBE
AC/BATTERY POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE BLACK FINISH CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL ARCHITECTURAL, DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 3.8 W LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE TAMPER RESISTANT SINGLE FACE(S) STENCIL (CHEVRON) FACE TYPE RED LETTER COLOR BLACK BACKGROUND/PLATE COLOR SEMPRA[R] BRAND APPLICABLE STANDARD NFPA 101 LETTER SIZE 6 INCH, 3/4 INCH STROKE TEMPERATURE RATING 32 TO 104 DEG F SC MODEL
  • AC/BATTERY POWERED TYPE
  • 12-5/8 INCH L X 10 INCH H SIZE
  • BLACK FINISH
  • CAST ALUMINUM ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • ARCHITECTURAL, DAMP LOCATION APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • UNIVERSAL, CEILING/END/WALL MOUNTING
  • LED LAMP TYPE
  • 3.8 W LAMP WATTAGE
  • NICKEL-CADMIUM BATTERY TYPE
  • TAMPER RESISTANT
  • SINGLE FACE(S)
  • STENCIL (CHEVRON) FACE TYPE
  • RED LETTER COLOR
  • BLACK BACKGROUND/PLATE COLOR
  • SEMPRA[R] BRAND
  • APPLICABLE STANDARD NFPA 101
  • LETTER SIZE 6 INCH, 3/4 INCH STROKE
  • TEMPERATURE RATING 32 TO 104 DEG F
  • SC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number SCSRBE
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2610930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hazardous substance
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details