Hubbell Lighting, Inc. Combination Emergency Light/Exit Sign Unit EVCURWD4-0

Description
12 INCH L X 2.55 INCH W X 9 INCH H SIZE WHITE FINISH HIGH IMPACT INJECTION MOLDED ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION CEILING/END/WALL MOUNTING 1.65 W AT 120 VAC, 2.42 W AT 277 VAC LAMP WATTAGE LITHIUM IRON PHOSPHATE BATTERY TYPE FLAME RATED, UV STABLE 120/277 VAC AT 50/60 HZ AC VOLTAGE RATING 6.4 VDC DC VOLTAGE RATING UNIVERSAL FACE(S) WITH CANOPY, RIGHT ARROW, LEFT ARROW FACE TYPE RED LETTER COLOR LED EMERGENCY LAMP TYPE LED EXIT LAMP TYPE APPLICABLE STANDARD NFPA 70/101 POWER RATING 1.65/2.42 W AT 120/277 VAC LAMP INTENSITY 88 LUMEN LAMP COLOR WHITE LAMP HEAD MATERIAL DIE-CAST ALUMINUM (FRONT HALVE), ABS THERMOPLASTIC (BACK HALVE) LED LENS MATERIAL ACRYLIC TEMPERATURE RATING 68 TO 86 EVC MODEL
Datasheet
Description
12 INCH L X 2.55 INCH W X 9 INCH H SIZE WHITE FINISH HIGH IMPACT INJECTION MOLDED ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION CEILING/END/WALL MOUNTING 1.65 W AT 120 VAC, 2.42 W AT 277 VAC LAMP WATTAGE LITHIUM IRON PHOSPHATE BATTERY TYPE FLAME RATED, UV STABLE 120/277 VAC AT 50/60 HZ AC VOLTAGE RATING 6.4 VDC DC VOLTAGE RATING UNIVERSAL FACE(S) WITH CANOPY, RIGHT ARROW, LEFT ARROW FACE TYPE RED LETTER COLOR LED EMERGENCY LAMP TYPE LED EXIT LAMP TYPE APPLICABLE STANDARD NFPA 70/101 POWER RATING 1.65/2.42 W AT 120/277 VAC LAMP INTENSITY 88 LUMEN LAMP COLOR WHITE LAMP HEAD MATERIAL DIE-CAST ALUMINUM (FRONT HALVE), ABS THERMOPLASTIC (BACK HALVE) LED LENS MATERIAL ACRYLIC TEMPERATURE RATING 68 TO 86 EVC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Emergency Light/Exit Sign Unit - EVCURWD4-0 - Hubbell Lighting, Inc.
Greenville, SC, USA
Combination Emergency Light/Exit Sign Unit
EVCURWD4-0
Combination Emergency Light/Exit Sign Unit EVCURWD4-0
12 INCH L X 2.55 INCH W X 9 INCH H SIZE WHITE FINISH HIGH IMPACT INJECTION MOLDED ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION CEILING/END/WALL MOUNTING 1.65 W AT 120 VAC, 2.42 W AT 277 VAC LAMP WATTAGE LITHIUM IRON PHOSPHATE BATTERY TYPE FLAME RATED, UV STABLE 120/277 VAC AT 50/60 HZ AC VOLTAGE RATING 6.4 VDC DC VOLTAGE RATING UNIVERSAL FACE(S) WITH CANOPY, RIGHT ARROW, LEFT ARROW FACE TYPE RED LETTER COLOR LED EMERGENCY LAMP TYPE LED EXIT LAMP TYPE APPLICABLE STANDARD NFPA 70/101 POWER RATING 1.65/2.42 W AT 120/277 VAC LAMP INTENSITY 88 LUMEN LAMP COLOR WHITE LAMP HEAD MATERIAL DIE-CAST ALUMINUM (FRONT HALVE), ABS THERMOPLASTIC (BACK HALVE) LED LENS MATERIAL ACRYLIC TEMPERATURE RATING 68 TO 86 EVC MODEL
  • 12 INCH L X 2.55 INCH W X 9 INCH H SIZE
  • WHITE FINISH
  • HIGH IMPACT INJECTION MOLDED ABS THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL APPLICATION
  • CEILING/END/WALL MOUNTING
  • 1.65 W AT 120 VAC, 2.42 W AT 277 VAC LAMP WATTAGE
  • LITHIUM IRON PHOSPHATE BATTERY TYPE
  • FLAME RATED, UV STABLE
  • 120/277 VAC AT 50/60 HZ AC VOLTAGE RATING
  • 6.4 VDC DC VOLTAGE RATING
  • UNIVERSAL FACE(S)
  • WITH CANOPY, RIGHT ARROW, LEFT ARROW FACE TYPE
  • RED LETTER COLOR
  • LED EMERGENCY LAMP TYPE
  • LED EXIT LAMP TYPE
  • APPLICABLE STANDARD NFPA 70/101
  • POWER RATING 1.65/2.42 W AT 120/277 VAC
  • LAMP INTENSITY 88 LUMEN
  • LAMP COLOR WHITE
  • LAMP HEAD MATERIAL DIE-CAST ALUMINUM (FRONT HALVE), ABS THERMOPLASTIC (BACK HALVE)
  • LED LENS MATERIAL ACRYLIC
  • TEMPERATURE RATING 68 TO 86
  • EVC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number EVCURWD4-0
Product Name Combination Emergency Light/Exit Sign Unit
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1811483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details