Hubbell Lighting, Inc. Exit Sign CVD1GEBN

Description
AC/BATTERY POWERED TYPE 11 3/4 INCH W X 1 5/8 INCH D X 9 1/8 INCH H SIZE DIE CAST ALUMINUM ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC AT 60 HZ VOLTAGE RATING CEILING/END/WALL MOUNTING LED LAMP TYPE 3.5 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE SINGLE FACE(S) STENCIL, LEFT ARROW, RIGHT ARROW FACE TYPE WHITE BACKGROUND/PLATE COLOR HUBBELL[R] BRAND CVD MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 11 3/4 INCH W X 1 5/8 INCH D X 9 1/8 INCH H SIZE DIE CAST ALUMINUM ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC AT 60 HZ VOLTAGE RATING CEILING/END/WALL MOUNTING LED LAMP TYPE 3.5 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE SINGLE FACE(S) STENCIL, LEFT ARROW, RIGHT ARROW FACE TYPE WHITE BACKGROUND/PLATE COLOR HUBBELL[R] BRAND CVD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - CVD1GEBN - Hubbell Lighting, Inc.
Greenville, SC, USA
Exit Sign
CVD1GEBN
Exit Sign CVD1GEBN
AC/BATTERY POWERED TYPE 11 3/4 INCH W X 1 5/8 INCH D X 9 1/8 INCH H SIZE DIE CAST ALUMINUM ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC AT 60 HZ VOLTAGE RATING CEILING/END/WALL MOUNTING LED LAMP TYPE 3.5 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE SINGLE FACE(S) STENCIL, LEFT ARROW, RIGHT ARROW FACE TYPE WHITE BACKGROUND/PLATE COLOR HUBBELL[R] BRAND CVD MODEL
  • AC/BATTERY POWERED TYPE
  • 11 3/4 INCH W X 1 5/8 INCH D X 9 1/8 INCH H SIZE
  • DIE CAST ALUMINUM ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • CEILING/END/WALL MOUNTING
  • LED LAMP TYPE
  • 3.5 W LAMP WATTAGE
  • NICKEL CADMIUM BATTERY TYPE
  • SINGLE FACE(S)
  • STENCIL, LEFT ARROW, RIGHT ARROW FACE TYPE
  • WHITE BACKGROUND/PLATE COLOR
  • HUBBELL[R] BRAND
  • CVD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number CVD1GEBN
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details