Hubbell Lighting, Inc. Exit Sign LXURWEI

Description
AC/BATTERY POWERED TYPE 13 INCH L X 1-7/8 INCH W X 9 INCH H SIZE WHITE FINISH PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 3.8 W LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE UV STABLE UNIVERSAL SINGLE/DOUBLE FACE(S) STENCIL WITH CANOPY, LEFT ARROW, RIGHT ARROW FACE TYPE RED LETTER COLOR WHITE/BLACK BACKGROUND/PLATE COLOR APPLICABLE STANDARD NFPA 70/101 LETTER SIZE 6 INCH, 3/4 INCH STROKE TEMPERATURE RATING 50 TO 104 DEG F INCLUDES SPECTRON SELF-TESTING/SELF-DI AGNOSTIC ELECTRONICS LX MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 13 INCH L X 1-7/8 INCH W X 9 INCH H SIZE WHITE FINISH PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 3.8 W LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE UV STABLE UNIVERSAL SINGLE/DOUBLE FACE(S) STENCIL WITH CANOPY, LEFT ARROW, RIGHT ARROW FACE TYPE RED LETTER COLOR WHITE/BLACK BACKGROUND/PLATE COLOR APPLICABLE STANDARD NFPA 70/101 LETTER SIZE 6 INCH, 3/4 INCH STROKE TEMPERATURE RATING 50 TO 104 DEG F INCLUDES SPECTRON SELF-TESTING/SELF-DI AGNOSTIC ELECTRONICS LX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - LXURWEI - Hubbell Lighting, Inc.
Greenville, SC, USA
Exit Sign
LXURWEI
Exit Sign LXURWEI
AC/BATTERY POWERED TYPE 13 INCH L X 1-7/8 INCH W X 9 INCH H SIZE WHITE FINISH PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 3.8 W LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE UV STABLE UNIVERSAL SINGLE/DOUBLE FACE(S) STENCIL WITH CANOPY, LEFT ARROW, RIGHT ARROW FACE TYPE RED LETTER COLOR WHITE/BLACK BACKGROUND/PLATE COLOR APPLICABLE STANDARD NFPA 70/101 LETTER SIZE 6 INCH, 3/4 INCH STROKE TEMPERATURE RATING 50 TO 104 DEG F INCLUDES SPECTRON SELF-TESTING/SELF-DI AGNOSTIC ELECTRONICS LX MODEL
  • AC/BATTERY POWERED TYPE
  • 13 INCH L X 1-7/8 INCH W X 9 INCH H SIZE
  • WHITE FINISH
  • PRECISION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL, DAMP LOCATION APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • UNIVERSAL, CEILING/END/WALL MOUNTING
  • LED LAMP TYPE
  • 3.8 W LAMP WATTAGE
  • NICKEL-CADMIUM BATTERY TYPE
  • UV STABLE
  • UNIVERSAL SINGLE/DOUBLE FACE(S)
  • STENCIL WITH CANOPY, LEFT ARROW, RIGHT ARROW FACE TYPE
  • RED LETTER COLOR
  • WHITE/BLACK BACKGROUND/PLATE COLOR
  • APPLICABLE STANDARD NFPA 70/101
  • LETTER SIZE 6 INCH, 3/4 INCH STROKE
  • TEMPERATURE RATING 50 TO 104 DEG F
  • INCLUDES SPECTRON SELF-TESTING/SELF-DIAGNOSTIC ELECTRONICS
  • LX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number LXURWEI
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 098706-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details