Hubbell Lighting, Inc. Combination Emergency Light/Exit Sign Unit EVCURWD

Description
12 INCH L X 2.55 INCH W X 9 INCH H SIZE WHITE FINISH HIGH IMPACT INJECTION MOLDED ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION CEILING/END/WALL MOUNTING 1.65 W AT 120 VAC, 2.42 W AT 277 VAC LAMP WATTAGE LITHIUM IRON PHOSPHATE BATTERY TYPE FLAME RATED, UV STABLE ROUND HEAD STYLE 120/277 VAC AT 50/60 HZ AC VOLTAGE RATING 6.4 VDC DC VOLTAGE RATING 2 LAMP HEAD(S) UNIVERSAL FACE(S) WITH CANOPY, RIGHT ARROW, LEFT ARROW FACE TYPE RED LETTER COLOR LED EMERGENCY LAMP TYPE LED EXIT LAMP TYPE APPLICABLE STANDARD NFPA 70/101 POWER RATING 1.65/2.42 W AT 120/277 VAC LAMP INTENSITY 88 LUMEN LAMP COLOR WHITE LAMP HEAD MATERIAL DIE-CAST ALUMINUM (FRONT HALVE), ABS THERMOPLASTIC (BACK HALVE) LED LENS MATERIAL ACRYLIC TEMPERATURE RATING 50 TO 10 EVC MODEL
Datasheet
Description
12 INCH L X 2.55 INCH W X 9 INCH H SIZE WHITE FINISH HIGH IMPACT INJECTION MOLDED ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION CEILING/END/WALL MOUNTING 1.65 W AT 120 VAC, 2.42 W AT 277 VAC LAMP WATTAGE LITHIUM IRON PHOSPHATE BATTERY TYPE FLAME RATED, UV STABLE ROUND HEAD STYLE 120/277 VAC AT 50/60 HZ AC VOLTAGE RATING 6.4 VDC DC VOLTAGE RATING 2 LAMP HEAD(S) UNIVERSAL FACE(S) WITH CANOPY, RIGHT ARROW, LEFT ARROW FACE TYPE RED LETTER COLOR LED EMERGENCY LAMP TYPE LED EXIT LAMP TYPE APPLICABLE STANDARD NFPA 70/101 POWER RATING 1.65/2.42 W AT 120/277 VAC LAMP INTENSITY 88 LUMEN LAMP COLOR WHITE LAMP HEAD MATERIAL DIE-CAST ALUMINUM (FRONT HALVE), ABS THERMOPLASTIC (BACK HALVE) LED LENS MATERIAL ACRYLIC TEMPERATURE RATING 50 TO 10 EVC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Emergency Light/Exit Sign Unit - EVCURWD - Hubbell Lighting, Inc.
Greenville, SC, USA
Combination Emergency Light/Exit Sign Unit
EVCURWD
Combination Emergency Light/Exit Sign Unit EVCURWD
12 INCH L X 2.55 INCH W X 9 INCH H SIZE WHITE FINISH HIGH IMPACT INJECTION MOLDED ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION CEILING/END/WALL MOUNTING 1.65 W AT 120 VAC, 2.42 W AT 277 VAC LAMP WATTAGE LITHIUM IRON PHOSPHATE BATTERY TYPE FLAME RATED, UV STABLE ROUND HEAD STYLE 120/277 VAC AT 50/60 HZ AC VOLTAGE RATING 6.4 VDC DC VOLTAGE RATING 2 LAMP HEAD(S) UNIVERSAL FACE(S) WITH CANOPY, RIGHT ARROW, LEFT ARROW FACE TYPE RED LETTER COLOR LED EMERGENCY LAMP TYPE LED EXIT LAMP TYPE APPLICABLE STANDARD NFPA 70/101 POWER RATING 1.65/2.42 W AT 120/277 VAC LAMP INTENSITY 88 LUMEN LAMP COLOR WHITE LAMP HEAD MATERIAL DIE-CAST ALUMINUM (FRONT HALVE), ABS THERMOPLASTIC (BACK HALVE) LED LENS MATERIAL ACRYLIC TEMPERATURE RATING 50 TO 10 EVC MODEL
  • 12 INCH L X 2.55 INCH W X 9 INCH H SIZE
  • WHITE FINISH
  • HIGH IMPACT INJECTION MOLDED ABS THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL, DAMP LOCATION APPLICATION
  • CEILING/END/WALL MOUNTING
  • 1.65 W AT 120 VAC, 2.42 W AT 277 VAC LAMP WATTAGE
  • LITHIUM IRON PHOSPHATE BATTERY TYPE
  • FLAME RATED, UV STABLE
  • ROUND HEAD STYLE
  • 120/277 VAC AT 50/60 HZ AC VOLTAGE RATING
  • 6.4 VDC DC VOLTAGE RATING
  • 2 LAMP HEAD(S)
  • UNIVERSAL FACE(S)
  • WITH CANOPY, RIGHT ARROW, LEFT ARROW FACE TYPE
  • RED LETTER COLOR
  • LED EMERGENCY LAMP TYPE
  • LED EXIT LAMP TYPE
  • APPLICABLE STANDARD NFPA 70/101
  • POWER RATING 1.65/2.42 W AT 120/277 VAC
  • LAMP INTENSITY 88 LUMEN
  • LAMP COLOR WHITE
  • LAMP HEAD MATERIAL DIE-CAST ALUMINUM (FRONT HALVE), ABS THERMOPLASTIC (BACK HALVE)
  • LED LENS MATERIAL ACRYLIC
  • TEMPERATURE RATING 50 TO 10
  • EVC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number EVCURWD
Product Name Combination Emergency Light/Exit Sign Unit
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details