Hubbell Lighting, Inc. Exit Sign SESRWNE

Description
AC/BATTERY POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE WHITE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDUSTRIAL, DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 3.8 W LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE SINGLE FACE(S) STENCIL WITH CANOPY, RIGHT ARROW FACE TYPE RED LETTER COLOR BRUSHED ALUMINUM BACKGROUND/PLATE COLOR SEMPRA[R] BRAND APPLICABLE STANDARD NFPA 70/101 LETTER SIZE 6 INCH, 3/4 INCH STROKE TEMPERATURE RATING 32 TO 104 DEG F SE MODEL
Datasheet
Description
AC/BATTERY POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE WHITE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDUSTRIAL, DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 3.8 W LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE SINGLE FACE(S) STENCIL WITH CANOPY, RIGHT ARROW FACE TYPE RED LETTER COLOR BRUSHED ALUMINUM BACKGROUND/PLATE COLOR SEMPRA[R] BRAND APPLICABLE STANDARD NFPA 70/101 LETTER SIZE 6 INCH, 3/4 INCH STROKE TEMPERATURE RATING 32 TO 104 DEG F SE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - SESRWNE - Hubbell Lighting, Inc.
Greenville, SC, USA
Exit Sign
SESRWNE
Exit Sign SESRWNE
AC/BATTERY POWERED TYPE 12-5/8 INCH L X 10 INCH H SIZE WHITE FINISH DIE-CAST ALUMINUM ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDUSTRIAL, DAMP LOCATION APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING UNIVERSAL, CEILING/END/WALL MOUNTING LED LAMP TYPE 3.8 W LAMP WATTAGE NICKEL-CADMIUM BATTERY TYPE SINGLE FACE(S) STENCIL WITH CANOPY, RIGHT ARROW FACE TYPE RED LETTER COLOR BRUSHED ALUMINUM BACKGROUND/PLATE COLOR SEMPRA[R] BRAND APPLICABLE STANDARD NFPA 70/101 LETTER SIZE 6 INCH, 3/4 INCH STROKE TEMPERATURE RATING 32 TO 104 DEG F SE MODEL
  • AC/BATTERY POWERED TYPE
  • 12-5/8 INCH L X 10 INCH H SIZE
  • WHITE FINISH
  • DIE-CAST ALUMINUM ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL, INDUSTRIAL, DAMP LOCATION APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • UNIVERSAL, CEILING/END/WALL MOUNTING
  • LED LAMP TYPE
  • 3.8 W LAMP WATTAGE
  • NICKEL-CADMIUM BATTERY TYPE
  • SINGLE FACE(S)
  • STENCIL WITH CANOPY, RIGHT ARROW FACE TYPE
  • RED LETTER COLOR
  • BRUSHED ALUMINUM BACKGROUND/PLATE COLOR
  • SEMPRA[R] BRAND
  • APPLICABLE STANDARD NFPA 70/101
  • LETTER SIZE 6 INCH, 3/4 INCH STROKE
  • TEMPERATURE RATING 32 TO 104 DEG F
  • SE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number SESRWNE
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 1745993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Forklift forbidden
Materials of Construction Pvc
Features Adhesive Backed
View Details