Hubbell Lighting, Inc. Combination Emergency Light/Exit Sign Unit CCRRCB

Description
18 INCH L X 2 INCH W X 8.2 INCH H SIZE THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION NICKEL CADMIUM BATTERY TYPE 120/277 VAC AC VOLTAGE RATING 2 LAMP HEAD(S) 2 FACE(S) UNIVERSAL FACE TYPE RED LETTER COLOR BLACK BACKGROUND/PLATE COLOR LED EMERGENCY LAMP TYPE LED EXIT LAMP TYPE
Datasheet
Description
18 INCH L X 2 INCH W X 8.2 INCH H SIZE THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION NICKEL CADMIUM BATTERY TYPE 120/277 VAC AC VOLTAGE RATING 2 LAMP HEAD(S) 2 FACE(S) UNIVERSAL FACE TYPE RED LETTER COLOR BLACK BACKGROUND/PLATE COLOR LED EMERGENCY LAMP TYPE LED EXIT LAMP TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Emergency Light/Exit Sign Unit - CCRRCB - Hubbell Lighting, Inc.
Greenville, SC, USA
Combination Emergency Light/Exit Sign Unit
CCRRCB
Combination Emergency Light/Exit Sign Unit CCRRCB
18 INCH L X 2 INCH W X 8.2 INCH H SIZE THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION NICKEL CADMIUM BATTERY TYPE 120/277 VAC AC VOLTAGE RATING 2 LAMP HEAD(S) 2 FACE(S) UNIVERSAL FACE TYPE RED LETTER COLOR BLACK BACKGROUND/PLATE COLOR LED EMERGENCY LAMP TYPE LED EXIT LAMP TYPE
  • 18 INCH L X 2 INCH W X 8.2 INCH H SIZE
  • THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL, DAMP LOCATION APPLICATION
  • NICKEL CADMIUM BATTERY TYPE
  • 120/277 VAC AC VOLTAGE RATING
  • 2 LAMP HEAD(S)
  • 2 FACE(S)
  • UNIVERSAL FACE TYPE
  • RED LETTER COLOR
  • BLACK BACKGROUND/PLATE COLOR
  • LED EMERGENCY LAMP TYPE
  • LED EXIT LAMP TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number CCRRCB
Product Name Combination Emergency Light/Exit Sign Unit
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2267863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General Warning Hazard
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details