Hubbell Lighting, Inc. Exit Sign CV3GAW

Description
AC POWERED TYPE 13 INCH W X 1 3/4 INCH D X 9 3/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC AT 60 HZ VOLTAGE RATING CEILING/END/WALL MOUNTING LED LAMP TYPE 2.3 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE FLAME RATED, UV STABLE UNIVERSAL FACE(S) STENCIL, LEFT ARROW, RIGHT ARROW FACE TYPE WHITE BACKGROUND/PLATE COLOR HUBBELL[R] BRAND CV3 MODEL
Datasheet
Description
AC POWERED TYPE 13 INCH W X 1 3/4 INCH D X 9 3/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC AT 60 HZ VOLTAGE RATING CEILING/END/WALL MOUNTING LED LAMP TYPE 2.3 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE FLAME RATED, UV STABLE UNIVERSAL FACE(S) STENCIL, LEFT ARROW, RIGHT ARROW FACE TYPE WHITE BACKGROUND/PLATE COLOR HUBBELL[R] BRAND CV3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit Sign - CV3GAW - Hubbell Lighting, Inc.
Greenville, SC, USA
Exit Sign
CV3GAW
Exit Sign CV3GAW
AC POWERED TYPE 13 INCH W X 1 3/4 INCH D X 9 3/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC AT 60 HZ VOLTAGE RATING CEILING/END/WALL MOUNTING LED LAMP TYPE 2.3 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE FLAME RATED, UV STABLE UNIVERSAL FACE(S) STENCIL, LEFT ARROW, RIGHT ARROW FACE TYPE WHITE BACKGROUND/PLATE COLOR HUBBELL[R] BRAND CV3 MODEL
  • AC POWERED TYPE
  • 13 INCH W X 1 3/4 INCH D X 9 3/4 INCH H SIZE
  • WHITE FINISH
  • THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924, NFPA 101 APPROVAL
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • CEILING/END/WALL MOUNTING
  • LED LAMP TYPE
  • 2.3 W LAMP WATTAGE
  • NICKEL CADMIUM BATTERY TYPE
  • FLAME RATED, UV STABLE
  • UNIVERSAL FACE(S)
  • STENCIL, LEFT ARROW, RIGHT ARROW FACE TYPE
  • WHITE BACKGROUND/PLATE COLOR
  • HUBBELL[R] BRAND
  • CV3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Safety Labels and Signs
Product Number CV3GAW
Product Name Exit Sign
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp rigid plastic
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details