Allen-Bradley / Rockwell Automation Datasheets for DC Servomotors
DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors.
DC Servomotors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 40 = 101.6 mm (4.0 in.), 3000 RPM, Resolver. Keyed... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 40 = 101.6 mm (4.0 in.), 3000 RPM, Resolver. Keyless... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 40 = 101.6 mm (4.0 in.), 3000 RPM, Single-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 60 = 152.4 mm (6.0 in.), 3000 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 60 = 152.4 mm (6.0 in.), 3000 RPM, Single-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 5 = 165 mm (6.50 in.), Stack Length 20 = 50.8 mm (2.0 in.), 4000 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 5 = 165 mm (6.50 in.), Stack Length 20 = 50.8 mm (2.0 in.), 4000 RPM, Single-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 5 = 165 mm (6.50 in.), Stack Length 40 = 101.6 mm (4.0 in.), 2000 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 5 = 165 mm (6.50 in.), Stack Length 40 = 101.6 mm (4.0 in.), 2000 RPM, Single-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 5 = 165 mm (6.50 in.), Stack Length 40 = 101.6 mm (4.0 in.), 4000 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 5 = 165 mm (6.50 in.), Stack Length 40 = 101.6 mm (4.0 in.), 4000 RPM, Single-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 5 = 165 mm (6.50 in.), Stack Length 60 = 152.4 mm (6.0 in.), 3000 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 5 = 165 mm (6.50 in.), Stack Length 60 = 152.4 mm (6.0 in.), 3000 RPM, Single-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 5 = 165 mm (6.50 in.), Stack Length 80 = 203.2 mm (8.0 in.), 3000 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 5 = 165 mm (6.50 in.), Stack Length 80 = 203.2 mm (8.0 in.), 3000 RPM, Single-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 5 = 165 mm (6.50 in.), Stack Length 80 = 203.2 mm (8.0 in.), 3750 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 5 = 165 mm (6.50 in.), Stack Length 80 = 203.2 mm (8.0 in.), 3750 RPM, Single-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 6 = 215 mm (8.46 in.), Stack Length 40 = 101.6 mm (4.0 in.), 3000 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 6 = 215 mm (8.46 in.), Stack Length 40 = 101.6 mm (4.0 in.), 3000 RPM, Single-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 6 = 215 mm (8.46 in.), Stack Length 60 = 152.4 mm (6.0 in.), 3000 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 6 = 215 mm (8.46 in.), Stack Length 60 = 152.4 mm (6.0 in.), 3000 RPM, Single-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 6 = 215 mm (8.46 in.), Stack Length 80 = 203.2 mm (8.0 in.), 2000 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 6 = 215 mm (8.46 in.), Stack Length 80 = 203.2 mm (8.0 in.), 2000 RPM, Single-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 6 = 215 mm (8.46 in.), Stack Length 80 = 203.2 mm (8.0 in.), 3000 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 6 = 215 mm (8.46 in.), Stack Length 80 = 203.2 mm (8.0 in.), 3000 RPM, Single-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 6 = 215 mm (8.46 in.), Stack Length 80 = 203.2 mm (8.0 in.), 3500 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 6 = 215 mm (8.46 in.), Stack Length 80 = 203.2 mm (8.0 in.), 3500 RPM, Single-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 8 = 265 mm (10.43 in.), Stack Length 60 = 152.4 mm (6.0 in.), 2000 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 8 = 265 mm (10.43 in.), Stack Length 60 = 152.4 mm (6.0 in.), 2000 RPM, Single-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 8 = 265 mm (10.43 in.), Stack Length 80 = 203.2 mm (8.0 in.), 1500 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 8 = 265 mm (10.43 in.), Stack Length 80 = 203.2 mm (8.0 in.), 1500 RPM, Single-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 8 = 265 mm (10.43 in.), Stack Length 80 = 203.2 mm (8.0 in.), 2000 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 8 = 265 mm (10.43 in.), Stack Length 80 = 203.2 mm (8.0 in.), 2000 RPM, Single-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 9 = 300 mm (11.81 in.), Stack Length 60 = 152.4 mm (6.0 in.), 1000 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 9 = 300 mm (11.81 in.), Stack Length 60 = 152.4 mm (6.0 in.), 1000 RPM, Single-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 9 = 300 mm (11.81 in.), Stack Length 60 = 152.4 mm (6.0 in.), 1500 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 9 = 300 mm (11.81 in.), Stack Length 60 = 152.4 mm (6.0 in.), 2000 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 9 = 300 mm (11.81 in.), Stack Length 80 = 203.2 mm (8.0 in.), 1000 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 9 = 300 mm (11.81 in.), Stack Length 80 = 203.2 mm (8.0 in.), 1000 RPM, Single-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 9 = 300 mm (11.81 in.), Stack Length 80 = 203.2 mm (8.0 in.), 1500 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 9 = 300 mm (11.81 in.), Stack Length 80 = 203.2 mm (8.0 in.), 2000 RPM, Multi-turn High-resolution... | |
| Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 9 = 300 mm (11.81 in.), Stack Length 80 = 203.2 mm (8.0 in.), 2250 RPM, Multi-turn High-resolution... | |
| Bulletin MPM - Medium-Inertia Servo Motors Product, 460 V, 2250 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake,... | |
| Bulletin MPM - Medium-Inertia Servo Motors Product, 460 V, 3000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC... | |
| Bulletin MPM - Medium-Inertia Servo Motors Product, 460 V, 3000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake,... | |
| Bulletin MPM - Medium-Inertia Servo Motors Product, 460 V, 4500 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC... | |
| Bulletin MPM - Medium-Inertia Servo Motors Product, 460 V, 6000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC... | |
| Bulletin RDB - Bearingless Rotary Direct Drive Servo Motor, 400V Class, Frame Size 215mm BDC, 1 Magnet Stack, 750 RPM, Multi-turn High-Resolution Heidenhain, IP65 Housing / Blind Bore, Circular, Right... | |
| TL-Series Servo Motor, 230V AC, Frame Size 1 = 46 mm (1.81 in.) or NEMA 17, 5000 rpm, Absolute Encoder, Battery-Backed, Multi-Turn, IP65 housing/ Shaft key/No shaft seal, Standard (Metric)... | |
| TL-Series Servo Motor, 230V AC, Frame Size 1 = 46 mm (1.81 in.) or NEMA 17, 6000 rpm, Incremental Encoder (2000 lines/revolution), IP65 housing/ No Shaft key/ No shaft seal,... | |
| TL-Series Servo Motor, 230V AC, Frame Size 1 = 46 mm (1.81 in.) or NEMA 17, 6000 rpm, Incremental Encoder (2000 lines/revolution), IP65 housing/ Shaft key/No shaft seal, Standard (Metric)... | |
| TL-Series Servo Motor, 230V AC, Frame Size 1 = 46 mm (1.81 in.) or NEMA 17, 6000 rpm, Incremental Encoder (2000 lines/revolution), IP65 housing/ Shaft key/No shaft seal, w/ 24V... | |
| TL-Series Servo Motor, 230V AC, Frame Size 2 = 70 mm (2.75 in.) or NEMA 23, 6000 rpm, Incremental Encoder (2000 lines/revolution), IP65 housing/ Shaft key/No shaft seal, Standard (Metric)... | |
| TL-Series Servo Motor, 230V AC, Frame Size 25 = 90 mm (3.54 in.) or NEMA 34, 5000 rpm, Incremental Encoder (2000 lines/revolution), IP65 housing/ Shaft key/No shaft seal, NEMA | |
| VPF Food Grade Servo Motors, 480V AC, 115mm Bolt Circle Frame Size, 3 (Three) Magnet Stacks, F Winding, 4500-6600 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital... | |
| VPF Food Grade Servo Motors, 480V AC, 75mm Bolt Circle Frame Size, 3 (Three) Magnet Stacks, F Winding, 4500-6600 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital... | |
| VPL Low Inertia Motors, 240V AC, 100mm Bolt Circle Frame Size, 1 (One) Magnet Stack, M Winding, 6700 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital High... | |
| VPL Low Inertia Motors, 240V AC, 100mm Bolt Circle Frame Size, 3 (Three) Magnet Stacks, F Winding, 4500-6600 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital High... | |
| VPL Low Inertia Motors, 240V AC, 115mm Bolt Circle Frame Size, 2 (Two) Magnet Stacks, F Winding, 4500-6600 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital High... | |
| VPL Low Inertia Motors, 240V AC, 75mm Bolt Circle Frame Size, 1 (One) Magnet Stack, E Winding, 3300-3900 RPM Rated Speed, 18 bit Single-turn Digital High Resolution Encoder, Keyless Shaft,... | |
| VPL Low Inertia Motors, 480V AC, 100mm Bolt Circle Frame Size, 2 (Two) Magnet Stacks, E Winding, 3300-3900 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital High... | |
| VPL Low Inertia Motors, 480V AC, 100mm Bolt Circle Frame Size, 2 (Two) Magnet Stacks, M Winding, 6700 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital High... | |
| VPL Low Inertia Motors, 480V AC, 100mm Bolt Circle Frame Size, 3 (Three) Magnet Stacks, C Winding, 2300 RPM Rated Speed, 18 bit Single-turn Digital High Resolution Encoder, Keyed Shaft,... | |
| VPL Low Inertia Motors, 480V AC, 100mm Bolt Circle Frame Size, 3 (Three) Magnet Stacks, F Winding, 4500-6600 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital High... | |
| VPL Low Inertia Motors, 480V AC, 115mm Bolt Circle Frame Size, 2 (Two) Magnet Stacks, F Winding, 4500-6600 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital High... | |
| VPL Low Inertia Motors, 480V AC, 165mm Bolt Circle Frame Size, 2 (Two) Magnet Stacks, F Winding, 4500-6600 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital High... | |
| VPL Low Inertia Motors, 480V AC, 165mm Bolt Circle Frame Size, 4 (Four) Magnet Stacks, D Winding, 3000 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital High... | |
| VPL Low Inertia Motors, 480V AC, 63mm Bolt Circle Frame Size, 1 (One) Magnet Stack, T Winding, 7200-8000 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital High... | |
| VPL Low Inertia Motors, 480V AC, 63mm Bolt Circle Frame Size, 1 (One) Magnet Stack, U Winding, 8000 RPM Rated Speed, 18 bit Single-turn Digital High Resolution Encoder, Keyless Shaft,... | |
| VPL Low Inertia Motors, 480V AC, 63mm Bolt Circle Frame Size, 3 (Three) Magnet Stacks, M Winding, 6700 RPM Rated Speed, 18 bit Single-turn and 12 bit Multi-turn Digital High... |
| << Prev |