The MP-Series MPM 480V AC Rotary Servo Motor, specifically the part number MPM-B1304M-MJ74AA, is designed for medium-inertia applications. It operates at a voltage of 480V and can achieve speeds up to 4500 RPM. This motor features a multi-turn high-resolution encoder for absolute feedback, ensuring precise control and positioning. It includes a keyed shaft extension for secure mounting and a SpeedTEC DIN connector that allows for quick connections and 180° rotation for flexible installation. Additionally, it is equipped with a 24V DC brake, enhancing its capability for applications requiring quick stops. The motor adheres to IEC metric standards and offers free mounting holes for versatile installation options. This product is suitable for various applications, including packaging, material handling, and automation systems.
Bulletin MPM - Medium-Inertia Servo Motors Product, 460 V, 4500 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V DC Brake, IEC Metric, Free Mounting Holes (Type FF)
MEDIUM-INERTIA SERVO MOTOR, 460 VAC, 4500 RPM, MULTI-TURN HIGH-RESOLUTION ENCODER (ABSOLUTE FEEDBACK).KEYEDSHAFT
| Allen-Bradley / Rockwell Automation | Radwell International | |
|---|---|---|
| Product Category | AC Servomotors | DC Servomotors |
| Product Number | MPM-B1304M-MJ74AA | 23309359 |
| Product Name | MP-Series MPM 480V AC Rotary Servo Motor | Servo Motor |
| AC Voltage & Frequency | 460/480V/60Hz |