Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 9 = 300 mm (11.81 in.), Stack Length 80 = 203.2 mm (8.0 in.), 2250 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF)
Allen-Bradley / Rockwell Automation | |
---|---|
Product Category | Brushless Motors |
Product Number | MPL-B980E-MJ72AA |
Product Name | Brushless Servo Motor |
Motor Type | Servomotor |