elobau U.S., Inc. Explosion-proof Proximity Switch 650310..0

Description
Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual.
Description
Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual.

Suppliers

Company
Product
Description
Supplier Links
Explosion-proof Proximity Switch - 650310..0 - elobau U.S., Inc.
Waukegan, IL, USA
Explosion-proof Proximity Switch
650310..0
Explosion-proof Proximity Switch 650310..0
Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual.

Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual.

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Proximity Sensors
Product Number 650310..0
Product Name Explosion-proof Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature -13 to 185 F (-25 to 85 C)
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093458 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Confocal universal controller for industrial applications - confocalDT IFC2421MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details