elobau U.S., Inc. Vane Switch 140920

Description
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized solutions for various applications in industrial and automotive engineering.
Description
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized solutions for various applications in industrial and automotive engineering.

Suppliers

Company
Product
Description
Supplier Links
Vane Switch - 140920 - elobau U.S., Inc.
Waukegan, IL, USA
Vane Switch
140920
Vane Switch 140920
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized solutions for various applications in industrial and automotive engineering.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized solutions for various applications in industrial and automotive engineering.

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Proximity Sensors
Product Number 140920
Product Name Vane Switch
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003158-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
RightSight Photoelectric Sensor - 42EF-R9SCBT-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 315 inch (8000 mm)
Electrical Connection 4-pin AC Micro QD on 152mm (6in) pigtail
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details