elobau U.S., Inc. Datasheets for Rotary Position Sensors
Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.
Rotary Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Angle sensor 360° General information: The angular measuring range is between 20° and 359°. The measuring principle is non-contacting (rotating magnetic field over hall-sensor). The system is short circuit-proof (with... | |
| CAN-angle sensor 360° 0° zero position when flat on shaft is parallel to mounting hole axis. | |
| General information The angular measuring range is between 20° and 120°. The measuring principle is noncontacting (rotating magnetic field over hallsensor). The system is short circuit-proof (with unlimited short circuit... | |
| The angular measuring range is between 30° and 120°. The measuring principle is noncontacting (rotating magnetic field over hallsensor). The system is short circuit-proof (with unlimited short circuit duration). There... |