elobau U.S., Inc. Datasheets for Pipe and Tube Cutters
Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts.
Pipe and Tube Cutters: Learn more
| Product Name | Notes |
|---|---|
| The M700LT (Large Tube) Cutter Module is a larger version of the rotary style cutter head that can cut tubing from 1/2” to 1-1/8” (12.7mm to 28.6mm) OD. The M700LT... | |
| The M700TW (Tube and Wire) Cutter Module uses a guillotine style cutter head to cut copper wire gauges up to 10 AWG stranded or 12 AWG solid and cut tubing... | |
| The M700ST (Small Tube) Cutter Module utilizes Eraser’s rotary style cutter head that can cut many grades of tubing up to 1/2” (12.7mm) OD. The M700ST Module is perfect for... |