elobau U.S., Inc. Datasheets for Magnetic Proximity Sensors
Magnetic proximity sensors include devices that work on inductive, variable reluctance, magneto resistive or Hall effect principles. Proximity sensors detect the presence or absence of an object using a critical distance.
Magnetic Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| All types listed above are reverse connection protected and short circuit-proof. * Pulse extension 20 ms; also available without signal extension, then switching frequency 1000 Hz. | |
| Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual. * only with shielded cable Please use the button... | |
| Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual. Switches must be installed in a way being protected... | |
| Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual. | |
| Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction, proximity switch series 6“ and the operation manual. | |
| Approved to RL 94/9 (ATEX) Bitte beachten Sie vor der Verwendung der Sensoren die Betriebsanleitung „Näherungsschalter Serie 6“.Before installing this sensor, please read the instruction „proximity switch series 6“ and... | |
| Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition... | |
| Pneumatic cylinder switches for short stroke cylinders. | |
| Pneumatic cylinder switches for T-profiled cylinders. | |
| Pneumatic cylinder switches for tie rod- and profile mounted cylinders (large shape) with reed contacts, plug Protection against inductive spikes by means of a varistor. Mounting: alu clamp. | |
| Pneumatic cylinder switches for tie rod-, round- and profile mounted cylinders (small shape) with reed contacts. Cable. | |
| Safety sensor eloProtect M completely redefines the standard for magnetic safety sensors. The magnetic safety switch offers increased operating distances and offset values for increased flexibility during installation and a... | |
| Switching distance ≤ 10 mm. | |
| Switching distance ≤ 4 mm. |