elobau U.S., Inc. Magnetic Proximity Switch 127610MF

Description
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized solutions for various applications in industrial and automotive engineering.
Description
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized solutions for various applications in industrial and automotive engineering.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Switch - 127610MF - elobau U.S., Inc.
Waukegan, IL, USA
Magnetic Proximity Switch
127610MF
Magnetic Proximity Switch 127610MF
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized solutions for various applications in industrial and automotive engineering.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized solutions for various applications in industrial and automotive engineering.

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Proximity Sensors
Product Number 127610MF
Product Name Magnetic Proximity Switch
Sensor Technology Hall Effect Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel
Operation Distance 0.0787 to 0.5118 inch (2 to 13 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093533 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - M8 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
Inductive Proximity Sensors - 5000003169-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details