elobau U.S., Inc. Magnetic Proximity Switch 127611M

Description
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized solutions for various applications in industrial and automotive engineering.
Description
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized solutions for various applications in industrial and automotive engineering.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Switch - 127611M - elobau U.S., Inc.
Waukegan, IL, USA
Magnetic Proximity Switch
127611M
Magnetic Proximity Switch 127611M
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized solutions for various applications in industrial and automotive engineering.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized solutions for various applications in industrial and automotive engineering.

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Proximity Sensors
Product Number 127611M
Product Name Magnetic Proximity Switch
Sensor Technology Hall Effect Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel
Operation Distance 0.0787 to 0.5118 inch (2 to 13 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2668569 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.05 inch (52 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-1 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.5906 to 0.6299 inch (15 to 16 mm)
Switching Frequency 0.1000 to 8 kHz
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details