elobau U.S., Inc. Proximity Switch 610010..0

Description
Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual. * only with shielded cable Please use the button `productfinder` for defining one of these products.
Description
Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual. * only with shielded cable Please use the button `productfinder` for defining one of these products.

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 610010..0 - elobau U.S., Inc.
Waukegan, IL, USA
Proximity Switch
610010..0
Proximity Switch 610010..0
Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual. * only with shielded cable Please use the button `productfinder` for defining one of these products.

Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual. * only with shielded cable Please use the button `productfinder` for defining one of these products.

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Proximity Sensors
Product Number 610010..0
Product Name Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature -13 to 185 F (-25 to 85 C)
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Cylinder Sensors - 2128776 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details