elobau U.S., Inc. Pneumatic Cylinder Switch 102187

Description
Pneumatic cylinder switches for short stroke cylinders.
Description
Pneumatic cylinder switches for short stroke cylinders.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Switch - 102187 - elobau U.S., Inc.
Waukegan, IL, USA
Pneumatic Cylinder Switch
102187
Pneumatic Cylinder Switch 102187
Pneumatic cylinder switches for short stroke cylinders.

Pneumatic cylinder switches for short stroke cylinders.

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Proximity Sensors
Product Number 102187
Product Name Pneumatic Cylinder Switch
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669844 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Controller with Optocoupler - optoCONTROL CLS1000-OC - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details