elobau U.S., Inc. Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| Emergency-Stop-push- button w/Rotary unlocking left/right. | |
| Emergency-stop-push- button with a blocking protection collar. | |
| Emergency-stop-push- button with a illuminated blocking protection collar and key release. | |
| Emergency-stop-push- button with a illuminated blocking protection collar. | |
| Emergency-stop-push- button with a operation savety collar. | |
| Emergency-Stop-push- button, hygiene type with a food approval. | |
| Illuminated colours and other actuator colours on request. | |
| It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 67 switch chamber: IP 67 button top:... | |
| It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 20 switch chamber: IP 67 button top:... | |
| PTO with cable. | |
| PTO with connector. | |
| 2 selectable illumination colours Long life time due to magnetic actuation principle Different actuator colours and symbols to suit many applications Wear resistant reed contact for low switching current 2.5... | |
| Long service life due to magnetic actuation principle Different actuator colours and symbols to suit many applications Wear resistant reed contact for low switching current 2.5 mm stroke depth High... |