elobau U.S., Inc. Pneumatic Cylinder Switch 102161

Description
Pneumatic cylinder switches for tie rod-, round- and profile mounted cylinders (small shape) with reed contacts. Cable.
Description
Pneumatic cylinder switches for tie rod-, round- and profile mounted cylinders (small shape) with reed contacts. Cable.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Switch - 102161 - elobau U.S., Inc.
Waukegan, IL, USA
Pneumatic Cylinder Switch
102161
Pneumatic Cylinder Switch 102161
Pneumatic cylinder switches for tie rod-, round- and profile mounted cylinders (small shape) with reed contacts. Cable.

Pneumatic cylinder switches for tie rod-, round- and profile mounted cylinders (small shape) with reed contacts. Cable.

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Proximity Sensors
Product Number 102161
Product Name Pneumatic Cylinder Switch
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - 9914-0500 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2800 to 0.5500 inch (7.11 to 13.97 mm)
View Details
Inductive Proximity Sensors - 5000000765-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1131ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers