elobau U.S., Inc. Datasheets for Mechanical Safety Interlock Switches
Mechanical safety interlock switches couple a moveable guard door with the power source of the hazard. When the guard door is opened, the power is isolated, ensuring that the machine does not pose a hazard while an operator requires access.
Mechanical Safety Interlock Switches: Learn more
| Product Name | Notes |
|---|---|
| Before installing this sensor, please read the instruction „machine safety switch sensors series 671“ and the operation manual. air gaps for reliable switching function: magnet system 30420000V..: a = > | |
| M12 Sensor uncoded with cable with round connector M8 Sensor 122 271 does not have T.Ü.V. or B.I.A. approval but is accepted by most of the German professional associations if... | |
| M18 Sensor with stainless steel housing. with cable with round connector M12 | |
| M18 Sensor with cable with pigtail M8 | |
| M30 Sensor for high temperature range and control contact with cable. | |
| M30 Sensor with cable with cable. | |
| M30 Sensor with connecting box with connecting box. | |
| M30 Sensor with connector with round connector M12. | |
| M30 Sensor with connector with round connector M8 with Torson connector | |
| M30 Sensor with stainless steel housing with cable with round connector M 12 | |
| M30 Sensor with cable with round connector M8 with round connector M12 | |
| Machine safety sensor with stainless steel housing. | |
| Machine safety sensors for series connection with fast click. | |
| Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition... | |
| Sensor for high temperature range and control contact with cable. | |
| Sensor for mounting directly onto ferrous material cable with metal-sealtite. | |
| Sensor with (control contact and) stainless steel housing. Cable LIYY 6 x 0,25 mm2; UL- and FDA-approval (food safe) | |
| Sensor with cable / with connector with cable with plug DIN 175301-803 (cube connector included) with round connector M8 with round connector M12 | |
| Sensor with cable / with connector with cable with round connector M8 with large switching distance to mount at the door hinge | |
| Sensor with cable / with round connector M8 with cable with round connector M8 with large switching distance | |
| Sensor with detent with cable. | |
| Sensor with integrated control and diagnosis LED frontal operating directions lateral operating directions | |
| Sensor with variable mounting possibilities (for series connection). | |
| Sensor with variable mounting possibilities with variable cable exit. | |
| Sensor with cable with round connector M8 | |
| Sensor with cable with round connector M8 with plug DIN 175301-803 (cube connector included) | |
| Sensors with increased operating distance with cable with round connector M8 | |
| The RFID technology used in the eloProtect E sensors offers the user individual coding possibilities. In addition, the tampering protection can be selected according to the application. The use of... |