elobau U.S., Inc. Magnetic Proximity Switch 127611MF

Description
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized solutions for various applications in industrial and automotive engineering.
Description
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized solutions for various applications in industrial and automotive engineering.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Switch - 127611MF - elobau U.S., Inc.
Waukegan, IL, USA
Magnetic Proximity Switch
127611MF
Magnetic Proximity Switch 127611MF
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized solutions for various applications in industrial and automotive engineering.

Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized solutions for various applications in industrial and automotive engineering.

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Proximity Sensors
Product Number 127611MF
Product Name Magnetic Proximity Switch
Sensor Technology Hall Effect Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel
Operation Distance 0.0787 to 0.5118 inch (2 to 13 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055216 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Inductive Proximity Sensors - 5000001053-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details