elobau U.S., Inc. Pneumatic Cylinder Switch 102245

Description
Pneumatic cylinder switches for tie rod- and profile mounted cylinders (large shape) with reed contacts, plug Protection against inductive spikes by means of a varistor. Mounting: alu clamp.
Description
Pneumatic cylinder switches for tie rod- and profile mounted cylinders (large shape) with reed contacts, plug Protection against inductive spikes by means of a varistor. Mounting: alu clamp.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Switch - 102245 - elobau U.S., Inc.
Waukegan, IL, USA
Pneumatic Cylinder Switch
102245
Pneumatic Cylinder Switch 102245
Pneumatic cylinder switches for tie rod- and profile mounted cylinders (large shape) with reed contacts, plug Protection against inductive spikes by means of a varistor. Mounting: alu clamp.

Pneumatic cylinder switches for tie rod- and profile mounted cylinders (large shape) with reed contacts, plug Protection against inductive spikes by means of a varistor. Mounting: alu clamp.

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Proximity Sensors
Product Number 102245
Product Name Pneumatic Cylinder Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Cylinder Sensors - 2128777 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-10/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.97 to 2.36 inch (50 to 60 mm)
Switching Frequency 0.1000 to 25 kHz
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details