Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual.
| elobau U.S., Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 650330..0 |
| Product Name | Explosion-proof Proximity Switch |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Rectangular |
| Operating Temperature | -13 to 185 F (-25 to 85 C) |
| Power Requirements | AC Powered; DC Powered |