elobau U.S., Inc. Proximity Switch 610045..0

Description
Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual. * only with shielded cable Please use the button `productfinder` for defining one of these products.
Description
Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual. * only with shielded cable Please use the button `productfinder` for defining one of these products.

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 610045..0 - elobau U.S., Inc.
Waukegan, IL, USA
Proximity Switch
610045..0
Proximity Switch 610045..0
Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual. * only with shielded cable Please use the button `productfinder` for defining one of these products.

Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual. * only with shielded cable Please use the button `productfinder` for defining one of these products.

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Proximity Sensors
Product Number 610045..0
Product Name Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature -13 to 185 F (-25 to 85 C)
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000004982-SE - TE Connectivity
Specs
Operation Distance 0.9440 inch (23.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details