elobau U.S., Inc. Pneumatic Cylinder Switch 102241

Description
Pneumatic cylinder switches for tie rod- and profile mounted cylinders (large shape) with reed contacts, plug Protection against inductive spikes by means of a varistor. Mounting: alu clamp.
Description
Pneumatic cylinder switches for tie rod- and profile mounted cylinders (large shape) with reed contacts, plug Protection against inductive spikes by means of a varistor. Mounting: alu clamp.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Switch - 102241 - elobau U.S., Inc.
Waukegan, IL, USA
Pneumatic Cylinder Switch
102241
Pneumatic Cylinder Switch 102241
Pneumatic cylinder switches for tie rod- and profile mounted cylinders (large shape) with reed contacts, plug Protection against inductive spikes by means of a varistor. Mounting: alu clamp.

Pneumatic cylinder switches for tie rod- and profile mounted cylinders (large shape) with reed contacts, plug Protection against inductive spikes by means of a varistor. Mounting: alu clamp.

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Proximity Sensors
Product Number 102241
Product Name Pneumatic Cylinder Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2123003 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.0 to 394 inch (0.0 to 10000 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Precise universal confocal sensor - confocalDT IFS2405-28/VAC(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 8.66 to 9.76 inch (220 to 248 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details