Manufacturer: Rohm Semiconductor
Win Source Part Number: 794765-SML-810TBT86
Series: PX2
Packaging: Reel package
Package: 2-SMD, No Lead
Orientation: Top View
Mounting: SMD
Power - Max: 80mW
Family Name: SML-810TBT86
Wavelength: 800nm
Categories: Sensors, Transducers
Current - Collector (Ic) (Maximum): 30mA
Voltage - Collector Emitter Breakdown (Maximum): 32V
Current - Dark (Id) (Maximum): 0.5μA
Introduction Date: March 13, 2012
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 794765-SML-810TBT86 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - SML-810TBT86 |