Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088916-RPT-37PB3F
Packaging: Bulk
Mounting: SMD (SMT)
Polarity: NPN
Operating Supply Voltage: 32 V
Power Dissipation: 150 mW
Viewing Angle: 72 °
Wavelength: 800 nm
Rise Time: 10 µs
Fall Time: 10 µs
Categories: Optical Sensors - Phototransistors
Case / Package: T
Lens Style: Domed
Alternative Parts (Cross-Reference): RPT-37PB3FRPT37PB3F;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 150 mW
Nominal Supply Current: 30 µA
Collector Emitter Voltage (VCEO): 32 V
Max Collector Current: 30 mA
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1088916-RPT-37PB3F |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - RPT-37PB3F |