Manufacturer: Rohm Semiconductor
Win Source Part Number: 210868-RPT-38PB3F
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Viewing Angle: 72°
Wavelength: 800nm
Current - Dark (Id) (Max): 500nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Dimension: T-1
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 210868-RPT-38PB3F |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - RPT-38PB3F |