ROHM Semiconductor USA, LLC Switches (Solid State) BU52095GWZ-E2

Description
Digital Switch Omnipolar Switch CMOS Hall Effect
Request a Quote Datasheet
Description
Digital Switch Omnipolar Switch CMOS Hall Effect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - BU52095GWZ-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
BU52095GWZ-E2TR-ND
Switches (Solid State) BU52095GWZ-E2TR-ND
Digital Switch Omnipolar Switch CMOS Hall Effect

Digital Switch Omnipolar Switch CMOS Hall Effect

Buy Now Datasheet
Switches (Solid State) - BU52095GWZ-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
BU52095GWZ-E2CT-ND
Switches (Solid State) BU52095GWZ-E2CT-ND
Digital Switch Omnipolar Switch CMOS Hall Effect

Digital Switch Omnipolar Switch CMOS Hall Effect

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number BU52095GWZ-E2TR-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Universal Heavy Duty Photoelectric Sensors - FMS Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel
Operation Distance 78.74 inch (2000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Precise universal confocal sensor - confocalDT IFS2405-3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Inductive Proximity Sensors - 5000000775-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details