The RPI-441C1E is a power-saving photointerrupter designed by ROHM Semiconductor GmbH, suitable for applications such as printers, optical control equipment, and amusement devices. It features a transmission type that enhances energy efficiency and includes a positioning pin for high mounting accuracy. The device has a gap of 4.0 mm, which is critical for its operational effectiveness. In terms of electrical specifications, the photointerrupter operates with a forward current of up to 50 mA and has a collector current rating of 30 mA. The absolute maximum ratings include a collector-emitter voltage of 35 V and an emitter-collector voltage of 5 V. The operating temperature range is from -25°C to +85°C, making it versatile for various environments. The photointerrupter utilizes a non-coherent infrared light-emitting diode and has a peak light-emitting wavelength of 850 nm. It is important to note that this product is not designed to be protected against electromagnetic waves, which may be a consideration for certain applications. Overall, the RPI-441C1E is a reliable choice for projects requiring efficient optical sensing capabilities.
ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.
ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.
SENSOR OPT SLOT TRANSISTOR MODUL
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | RPI-441C1E | RPI-441C1E | RPI-441C1E |
| Product Name | Photointerrupter Power Saving Type | Photointerrupter Power Saving Type | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output |
| Operating Temperature | -13 to ? F (-25 to ? C) |