Win Source Part Number: 1375895-RPI-222N1
Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Bulk
Product Status: Not For New Designs
Package / Case: Module, Slotted
Base Product Number: RPI-222
Mounting Type: Through Hole
HTSUS: 8541.49.9500
REACH Status: REACH Unaffected
ECCN: EAR99
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1375895-RPI-222N1 | RPI-222N1 |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output |