ROHM Semiconductor USA, LLC Ambient Light Sensor and Proximity Sensor RPR-0521RS

Description
This module includes ambient light sensor, optical proximity sensor, and infrared LED. It enables lowering current consumption and/or improving the screen visibility under the bright environment.
Datasheet
Description
This module includes ambient light sensor, optical proximity sensor, and infrared LED. It enables lowering current consumption and/or improving the screen visibility under the bright environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ambient Light Sensor and Proximity Sensor - RPR-0521RS - ROHM Semiconductor GmbH
Willich, Germany
Ambient Light Sensor and Proximity Sensor
RPR-0521RS
Ambient Light Sensor and Proximity Sensor RPR-0521RS
This module includes ambient light sensor, optical proximity sensor, and infrared LED. It enables lowering current consumption and/or improving the screen visibility under the bright environment.

This module includes ambient light sensor, optical proximity sensor, and infrared LED. It enables lowering current consumption and/or improving the screen visibility under the bright environment.

Supplier's Site Datasheet
Sensor Module, 100Mm, I2C, 3.6V; Sensor Output Rohm - 99Y8289 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Module, 100Mm, I2C, 3.6V; Sensor Output Rohm
99Y8289
Sensor Module, 100Mm, I2C, 3.6V; Sensor Output Rohm 99Y8289
SENSOR MODULE, 100MM, I2C, 3.6V; Sensor Output:Digital; Sensing Range Max:100mm; Supply Voltage DC Min:2.5V; Supply Voltage DC Max:3.6V; Output Current:7mA; Product Range:- RoHS Compliant: Yes

SENSOR MODULE, 100MM, I2C, 3.6V; Sensor Output:Digital; Sensing Range Max:100mm; Supply Voltage DC Min:2.5V; Supply Voltage DC Max:3.6V; Output Current:7mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number RPR-0521RS 99Y8289
Product Name Ambient Light Sensor and Proximity Sensor Sensor Module, 100Mm, I2C, 3.6V; Sensor Output Rohm
Operation Distance 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3260ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details