ROHM Semiconductor USA, LLC Omnipolar Detection Hall ICs BU52011HFV

Description
Omnipolar detection Hall ICs can detect both S-and N-pole magnetic fields, simplifying magnet management.
Datasheet
Description
Omnipolar detection Hall ICs can detect both S-and N-pole magnetic fields, simplifying magnet management.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omnipolar Detection Hall ICs - BU52011HFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Omnipolar Detection Hall ICs
BU52011HFV
Omnipolar Detection Hall ICs BU52011HFV
Omnipolar detection Hall ICs can detect both S-and N-pole magnetic fields, simplifying magnet management.

Omnipolar detection Hall ICs can detect both S-and N-pole magnetic fields, simplifying magnet management.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Proximity Sensors
Product Number BU52011HFV
Product Name Omnipolar Detection Hall ICs
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093577 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Magnetic Proximity Sensors - 5000003092-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details