ROHM Semiconductor USA, LLC Switches (Solid State) BU52012HFV-TR

Description
Digital Switch Unipolar Switch Push-Pull Hall Effect 5-HVSOF
Request a Quote Datasheet
Description
Digital Switch Unipolar Switch Push-Pull Hall Effect 5-HVSOF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - BU52012HFVDKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
BU52012HFVDKR-ND
Switches (Solid State) BU52012HFVDKR-ND
Digital Switch Unipolar Switch Push-Pull Hall Effect 5-HVSOF

Digital Switch Unipolar Switch Push-Pull Hall Effect 5-HVSOF

Buy Now Datasheet
Switches (Solid State) - BU52012HFVTR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
BU52012HFVTR-ND
Switches (Solid State) BU52012HFVTR-ND
Digital Switch Unipolar Switch Push-Pull Hall Effect 5-HVSOF

Digital Switch Unipolar Switch Push-Pull Hall Effect 5-HVSOF

Buy Now Datasheet
Switches (Solid State) - BU52012HFVCT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
BU52012HFVCT-ND
Switches (Solid State) BU52012HFVCT-ND
Digital Switch Unipolar Switch Push-Pull Hall Effect 5-HVSOF

Digital Switch Unipolar Switch Push-Pull Hall Effect 5-HVSOF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number BU52012HFVDKR-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055196 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 157 inch (4000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Analog Series M30 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 1.57 inch (0.0 to 40 mm)
View Details
Inductive Proximity Sensors - 5000001761-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details