PHD, Inc. Datasheets for Inductive Proximity Sensors
Inductive proximity sensors detect the presence or absence of an object using a critical distance.
Inductive Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Series JC1ST Teachable Sensor Series JC1ST Teachable Switches fit into 4 mm switch slots and feature two programmable outputs. The switch is solid state design and is simply mounted in... | |
| Series JC1SD Solid State Switches fit into 4 mm switch slots and are solid state for the longest life. Series JC1SD Solid State Switches are offered in 10 - 30... | |
| These switches offer high reliability provided by solid state inductive sensing technology and are suitable for plant environments where dirt and contamination create difficulties for electromechanical and other types of... |