PHD, Inc. Teachable Sensor JC1ST

Description
Series JC1ST Teachable Sensor Series JC1ST Teachable Switches fit into 4 mm switch slots and feature two programmable outputs. The switch is solid state design and is simply mounted in a convenient location, such as middle of travel, then actuator is placed in first desired position and first output is set. The actuator is placed in the second desired position and the second output is set. Outputs retain settings even after power interruption. Advantages Easy drop-in mounting LED indicator IP67 environmental protection 12-30 VDC Ability to identify 2 separately programmable positions with a single switch PNP version only Benefits Since each switch provides two outputs, an actuator with only two slots may have up to four outputs by using two switches. Offered in 12 – 30 VDC current sourcing (PNP) version only with integrated protection circuitry including short circuit protection Available in cabled (2 meter) or quick connect versions that fit into 4 mm switch slot IP67 Environmental Protection with a Polyurethane (PUR) jacketed cable
Datasheet
Description
Series JC1ST Teachable Sensor Series JC1ST Teachable Switches fit into 4 mm switch slots and feature two programmable outputs. The switch is solid state design and is simply mounted in a convenient location, such as middle of travel, then actuator is placed in first desired position and first output is set. The actuator is placed in the second desired position and the second output is set. Outputs retain settings even after power interruption. Advantages Easy drop-in mounting LED indicator IP67 environmental protection 12-30 VDC Ability to identify 2 separately programmable positions with a single switch PNP version only Benefits Since each switch provides two outputs, an actuator with only two slots may have up to four outputs by using two switches. Offered in 12 – 30 VDC current sourcing (PNP) version only with integrated protection circuitry including short circuit protection Available in cabled (2 meter) or quick connect versions that fit into 4 mm switch slot IP67 Environmental Protection with a Polyurethane (PUR) jacketed cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Teachable Sensor - JC1ST - PHD, Inc.
Fort Wayne, IN, USA
Teachable Sensor
JC1ST
Teachable Sensor JC1ST
Series JC1ST Teachable Sensor Series JC1ST Teachable Switches fit into 4 mm switch slots and feature two programmable outputs. The switch is solid state design and is simply mounted in a convenient location, such as middle of travel, then actuator is placed in first desired position and first output is set. The actuator is placed in the second desired position and the second output is set. Outputs retain settings even after power interruption. Advantages Easy drop-in mounting LED indicator IP67 environmental protection 12-30 VDC Ability to identify 2 separately programmable positions with a single switch PNP version only Benefits Since each switch provides two outputs, an actuator with only two slots may have up to four outputs by using two switches. Offered in 12 – 30 VDC current sourcing (PNP) version only with integrated protection circuitry including short circuit protection Available in cabled (2 meter) or quick connect versions that fit into 4 mm switch slot IP67 Environmental Protection with a Polyurethane (PUR) jacketed cable

Series JC1ST Teachable Sensor

Series JC1ST Teachable Switches fit into 4 mm switch slots and feature two programmable outputs. The switch is solid state design and is simply mounted in a convenient location, such as middle of travel, then actuator is placed in first desired position and first output is set. The actuator is placed in the second desired position and the second output is set. Outputs retain settings even after power interruption.

Advantages

  • Easy drop-in mounting LED indicator
  • IP67 environmental protection
  • 12-30 VDC
  • Ability to identify 2 separately programmable positions with a single switch PNP version only

Benefits

  • Since each switch provides two outputs, an actuator with only two slots may have up to four outputs by using two switches.
  • Offered in 12 – 30 VDC current sourcing (PNP) version only with integrated protection circuitry including short circuit protection
  • Available in cabled (2 meter) or quick connect versions that fit into 4 mm switch slot
  • IP67 Environmental Protection with a Polyurethane (PUR) jacketed cable
Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Proximity Sensors
Product Number JC1ST
Product Name Teachable Sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Inductive Proximity Sensors - 9932-1000 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details