PHD, Inc. Datasheets for Magnetic Proximity Sensors
Magnetic proximity sensors include devices that work on inductive, variable reluctance, magneto resistive or Hall effect principles. Proximity sensors detect the presence or absence of an object using a critical distance.
Magnetic Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Series 1750 Solid State Switch Series 1750 Solid State Switches are available for use on most PHD products for simple interfacing to many types of electrical controllers. These switches are... | |
| Series 1750 Reed Proximity Switches are available for use on most PHD products and provide mounting versatility and save space with a compact low profile design. Series 1750 Reed Proximity... | |
| Series 5360 Hall Effect Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. Since Hall Effect Switches are solid-state, there are... | |
| Series 5360 Reed Proximity Switches are ideal for use as inputs for many types of sequencers and programmable controllers. Low profile integral clamp mounting is easy to adjust over the... | |
| Series 5360 Solid State Proximity Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. Since Solid State Switches have no moving... | |
| Series 5580 Hall Effect Proximity Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. Since Hall Effect Switches are solid-state, there... | |
| Series 5580 Reed Proximity Switches are available for use on select PHD products making it easy to interface these actuators with various electronic controls. They are ideal for use as... | |
| Series 62002 Reed Proximity Switches are available in a DC model. They are ideal for use as inputs for many types of sequencers and programmable controllers. | |
| Series 6250 Reed Proximity Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. These switches offer both 120 VAC or 10... | |
| Series 6250 Solid State Proximity Switches are available for use with PHD ISO Cylinders and on other select PHD actuators which use the "M" magnet option. Since Solid State Switches... | |
| Series 6790 Reed Proximity Switches are available in 65 - 120 VAC model for simple interfacing to sequencers and programmable controllers. They can be used to directly drive some types... | |
| These switches offer high reliability provided by solid state inductive sensing technology and are suitable for plant environments where dirt and contamination create difficulties for electromechanical and other types of... |