PHD, Inc. Hall Effect Proximity Switches 5360

Description
Series 5360 Hall Effect Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. Since Hall Effect Switches are solid-state, there are no moving parts to wear out. They offer an infinite number of trouble-free operations. Hall Effect Switches operate on DC current only. Advantages: Solid State, providing long switch life and elimination of contact bounce. Operates on DC current only. are no moving parts to wear out. They offer an infinite number of trouble-free operations. Hall Effect Switches operate on DC current only.
Description
Series 5360 Hall Effect Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. Since Hall Effect Switches are solid-state, there are no moving parts to wear out. They offer an infinite number of trouble-free operations. Hall Effect Switches operate on DC current only. Advantages: Solid State, providing long switch life and elimination of contact bounce. Operates on DC current only. are no moving parts to wear out. They offer an infinite number of trouble-free operations. Hall Effect Switches operate on DC current only.
Datasheet
Datasheet Summary
Powered by GS/AI

Series 5360 Reed Proximity Switches from PHD, Inc. are designed for use with various electronic controls, providing reliable input signals for sequencers and programmable controllers. They feature a low profile integral clamp mounting that allows for easy adjustment over the entire piston travel of the actuator. The switches are available in both AC and DC models, with a maximum power capacity of 4 watts and a load current rating of up to 200 mA. An LED indicator is included for troubleshooting and positioning. The switches are also available in a Quick Connect model for simplified installation and maintenance. Environmental protection is rated at IP67, ensuring durability in various operating conditions.

Datasheet Summary
Powered by GS/AI

Series 5360 Reed Proximity Switches from PHD, Inc. are designed for use with various electronic controls, providing reliable input signals for sequencers and programmable controllers. They feature a low profile integral clamp mounting that allows for easy adjustment over the entire piston travel of the actuator. The switches are available in both AC and DC models, with a maximum power capacity of 4 watts and a load current rating of up to 200 mA. An LED indicator is included for troubleshooting and positioning. The switches are also available in a Quick Connect model for simplified installation and maintenance. Environmental protection is rated at IP67, ensuring durability in various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Proximity Switches - 5360 - PHD, Inc.
Fort Wayne, IN, USA
Hall Effect Proximity Switches
5360
Hall Effect Proximity Switches 5360
Series 5360 Hall Effect Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. Since Hall Effect Switches are solid-state, there are no moving parts to wear out. They offer an infinite number of trouble-free operations. Hall Effect Switches operate on DC current only. Advantages: Solid State, providing long switch life and elimination of contact bounce. Operates on DC current only. are no moving parts to wear out. They offer an infinite number of trouble-free operations. Hall Effect Switches operate on DC current only.

Series 5360 Hall Effect Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. Since Hall Effect Switches are solid-state, there are no moving parts to wear out. They offer an infinite number of trouble-free operations. Hall Effect Switches operate on DC current only.

Advantages: Solid State, providing long switch life and elimination of contact bounce. Operates on DC current only. are no moving parts to wear out. They offer an infinite number of trouble-free operations. Hall Effect Switches operate on DC current only.

Supplier's Site Datasheet
Reed Proximity Switch - 5360 - PHD, Inc.
Fort Wayne, IN, USA
Reed Proximity Switch
5360
Reed Proximity Switch 5360
Series 5360 Reed Proximity Switches are ideal for use as inputs for many types of sequencers and programmable controllers. Low profile integral clamp mounting is easy to adjust over the entire piston travel of the cylinder or actuator. Series 5360 Reed Proximity Switches are available in either AC or DC models.

Series 5360 Reed Proximity Switches are ideal for use as inputs for many types of sequencers and programmable controllers. Low profile integral clamp mounting is easy to adjust over the entire piston travel of the cylinder or actuator. Series 5360 Reed Proximity Switches are available in either AC or DC models.

Supplier's Site Datasheet
Solid State Proximity Switch - 5360 - PHD, Inc.
Fort Wayne, IN, USA
Solid State Proximity Switch
5360
Solid State Proximity Switch 5360
Series 5360 Solid State Proximity Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. Since Solid State Switches have no moving parts to wear out, they offer an infinite number of trouble-free operations. Series 5360 Solid State Proximity Switches operate on DC current only.

Series 5360 Solid State Proximity Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. Since Solid State Switches have no moving parts to wear out, they offer an infinite number of trouble-free operations. Series 5360 Solid State Proximity Switches operate on DC current only.

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc. PHD, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 5360 5360
Product Name Hall Effect Proximity Switches Reed Proximity Switch
Sensor Technology Hall Effect Proximity Sensor Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Magnetic Proximity Switches - 2737250 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular; Other; Block
Switching Frequency 0.5000 kHz
View Details
Proximity Sensors - Industrial - 1882-1040764-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details