PHD, Inc. Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| Air/Oil Tandem Multi-Motion Actuators provide the control of hydraulics with the simplicity of pneumatics. One end of the rotary section is a closed loop hydraulic control member, while the other... | |
| BENEFITS ■ 100% corrosion resistant ■ Materials used - Nytuff hardcoat aluminum for maximum corrosion resistance ■ Long life ■ Field repairable ■ Large guide shafts ■ Heavy duty, rugged... | |
| Multi-Position Multi-Motion Actuators can yield three, four, or five rotary positions. Each rotary position is located by means of positive internal stops. (Torque values equal those of a single rack... | |
| PHD Multi-Motion Actuators (Series 1000-8000) provide both linear and rotary motion from the same output shaft, but these larger units have linear thrust up to 10,603 lb [46,223 N] and... | |
| PHD Plus® Series ECP Electric IP69K Cylinders are available in either ball screw or lead screw (polymer nut) versions, providing a wide range of high thrust or high speed capabilities. | |
| The Series ECV Cylinder is an electromechanical rod style actuator with an ISO/VDMA mounting interface. The Series ECV is available in three sizes with a choice of two high precision... |