PHD, Inc. Datasheets for Machining Clamps
Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available.
Machining Clamps: Learn more
| Product Name | Notes |
|---|---|
| Series GRM Pneumatic Workholding Clamps are ideal for sheet metal clamping and feature a simple design, high clamp force, and durability. Units are available in three sizes with 13 jaw... | |
| Series GRM1 Miniature Pneumatic Workholding Clamps are lightweight units with high clamp force and feature a cost competitive design. Series GRM1 Workholding Clamps provide 225 pounds of total clamp force,... | |
| Series GRME Electric Workholding Clamps are ideal for sheet metal clamping and feature a simple design, clamp force up to 250 pounds, and durability. Units are available in 13 jaw... | |
| Series PA Pneumatic Swing Clamps feature a simple design, small size, high clamp force, and long life. Five sizes and left and right rotations are offered to accommodate a wide... | |
| Series PB Versatile Pneumatic Swing Clamps feature options for long or short strokes as well as matching mounting patterns as a drop-in replacement. Four bore sizes with short or long... | |
| Series PC Tapered Pneumatic Swing Clamps feature a tapered rod end for easy angle adjustment as well as mounting patterns for drop-in replacements. Left or right rotations are available and... | |
| Series PDG Pneumatic Disappearing Gage Slides feature a simple design, compact size, long actuator life, and the ability to absorb high impact forces. The unit's compact design allows it to... | |
| Series PDK Pneumatic Crowder Slides feature a simple design, compact size, long actuator life, and the ability to absorb high impact forces. Built-in rod compliance eliminates side load on the... | |
| Series PEC Pneumatic Toggle Clamps feature the widest range in clamping force in its class and the ability to lock in closed position for the last 6° of rotation. Multiple... | |
| Series PFC Pneumatic Frame Clamps feature a rugged cam design that provides consistent clamping force of up to 11,250 pounds throughout a wide power window. A wide jaw throat accommodates... | |
| Series PHL Heavy Duty Pneumatic Lifter Slides feature a simple design and the ability to handle high off-center loads. Built-in rod compliance eliminates side load on the cylinder’s piston rod. | |
| Series PLC Robust Pneumatic Pin Clamps feature a high clamping force and a design capable of clamping large parts. The completely enclosed design provides maximum protection against weld slag and... | |
| Series PLK Modular Pneumatic Pin Clamps feature high clamping force on a lightweight body, and are often used as the end effector of a robotic arm. As with the previous... | |
| Series PLKD Versatile Pneumatic Disappearing Pin Clamps feature a fully enclosed pin which completely retracts to allow greater ease of panel removal. Fingers may extend or retract independent of the... | |
| Series PNC Pneumatic Identification Stamping Clamps, also known as the Number Cruncher® Clamp, features a high clamp force to stamp characters in draw quality steel. It produces up to... | |
| Series PS Pneumatic Reach & Pick Clamps feature a slide and clamp combination actuator powered with only one external valve. Units can be rotated and spherically adjusted to match panels... | |
| The Series PLL Lite Lifter is ruggedly designed to absorb high impact forces and is ideal for lifting light sheet metal panels out of dies. The Series PLL Lifter's compact... |