PHD, Inc. Datasheets for Grippers
Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more
| Product Name | Notes |
|---|---|
| Now Available with Spring Assist and 30% Higher Grip Force!!! The Series GRK Gripper provides exceptional grip force and moment load capability in a low profile design. High moment capability... | |
| Now with force and high speed travel adjustment! The Series EGRK Electric Gripper brings a new level of performance in electric powered gripping devices. The unit provides exceptional gripping force... | |
| A SHURGRIP version is available for restraining jaw movement and retaining the part upon loss of air pressure. Available in four sizes with two jaw and body styles for maximum... | |
| Compact size is ideal for handling small parts in confined areas. Double-acting for either internal or external gripper applications. Advantages: Rugged construction, small size, spring assist, switches, and low cost. | |
| Compact size is ideal for handling small parts in confined areas. Units provide true parallel jaw travel with no arching motion for easy tooling design. Advantages: Small size, pneumatic service,... | |
| Designed as an MRO drop-in replacement, Series GRF Grippers achieve higher grip forces and incorporate a low profile design to fit limited space applications. Units feature a fully enclosed, self-lubricating... | |
| Double-acting for either internal or external gripper applications. Oval piston construction provides high grip force to weight ratio. Close tolerance jaw mechanism eliminates jaw play. Advantages: Heavy duty construction, pneumatic... | |
| Double-acting for either internal or external gripping applications. Optional internal springs allow the unit to be used as a single-acting gripper, for additional grip force, or for grasping an object... | |
| Double-acting for either internal or external gripping applications. Rugged jaw and body construction can withstand high impact and shock loads. Available in four sizes to cover a wide range of... | |
| Parallel motion is ideal for gripping parts of varying sizes while maintaining the parallel relationship of the jaws to the part. Unit is available in two sizes with grip force... | |
| Series EGRR High Capacity Electric Parallel Grippers built on the field proven Series GRR chassis, the electric version offers many of the same benefits as the pneumatic with the design... | |
| Series GRB Grippers provide up to 180° of angular jaw travel allowing the jaws to completely retract from the work area eliminating an otherwise required axis of travel. Internal shock... | |
| Series GRS Grippers feature an angled cam drive mechanism for achieving higher grip forces and incorporate a low profile design to fit limited space applications. Available with two jaw travels... | |
| The Series GRA micro-gripper provides excellent moment capacities, high grip forces, and an ultra precision jaw guidance system in a very compact package. Factory set jaw guide system minimizes free-play... | |
| The Series GRR Guardian® Gripper provides high grip force and is available in long jaw travels (150, 200, 250, & 350 mm). The unit's rugged design and jaw construction can... | |
| The Series GRV compact precision angular grippers provide large moment capacities, high grip forces, and feature a rugged construction in a very small package. The Series GRV Grippers are designed... | |
| Three jaw design provides self-centering and maximum contact between part and jaw tooling making these grippers ideal for high moment applications. Jaw motion is true parallel and synchronous for easy... | |
| Versatile wide body gripper has large tool surfaces for ease of tooling attachment. The long stroke capability of this gripper combined with its heavy duty jaw guides provide a very... | |
| Very high grip force to weight ratio for efficient use of space and power. Compact size is ideal for handling small parts in confined areas. Advantages: Small size, pneumatic service,... | |
| Food grade lubrication FDA compliant plating and materials Stainless steel jaws |