PHD, Inc. Reed Proximity Switch 62002

Description
Series 62002 Reed Proximity Switches are available in a DC model. They are ideal for use as inputs for many types of sequencers and programmable controllers.
Datasheet
Description
Series 62002 Reed Proximity Switches are available in a DC model. They are ideal for use as inputs for many types of sequencers and programmable controllers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Proximity Switch - 62002 - PHD, Inc.
Fort Wayne, IN, USA
Reed Proximity Switch
62002
Reed Proximity Switch 62002
Series 62002 Reed Proximity Switches are available in a DC model. They are ideal for use as inputs for many types of sequencers and programmable controllers.

Series 62002 Reed Proximity Switches are available in a DC model. They are ideal for use as inputs for many types of sequencers and programmable controllers.

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Proximity Sensors
Product Number 62002
Product Name Reed Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Switches - 2700015 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature -40 F (-40 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Sensors - 9964-4065 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
View Details
4 suppliers