PHD, Inc. Reed Proximity Switch 6250

Description
Series 6250 Reed Proximity Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. These switches offer both 120 VAC or 10 to 30 VDC sink and source operation for maximum flexibility in interfacing with various electronic controls. Special current limiting feature is designed into each switch for protection against potential current inrush damage to switch components.
Datasheet
Description
Series 6250 Reed Proximity Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. These switches offer both 120 VAC or 10 to 30 VDC sink and source operation for maximum flexibility in interfacing with various electronic controls. Special current limiting feature is designed into each switch for protection against potential current inrush damage to switch components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Proximity Switch - 6250 - PHD, Inc.
Fort Wayne, IN, USA
Reed Proximity Switch
6250
Reed Proximity Switch 6250
Series 6250 Reed Proximity Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. These switches offer both 120 VAC or 10 to 30 VDC sink and source operation for maximum flexibility in interfacing with various electronic controls. Special current limiting feature is designed into each switch for protection against potential current inrush damage to switch components.

Series 6250 Reed Proximity Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. These switches offer both 120 VAC or 10 to 30 VDC sink and source operation for maximum flexibility in interfacing with various electronic controls. Special current limiting feature is designed into each switch for protection against potential current inrush damage to switch components.

Supplier's Site Datasheet
Solid State Proximity Switch - 6250 - PHD, Inc.
Fort Wayne, IN, USA
Solid State Proximity Switch
6250
Solid State Proximity Switch 6250
Series 6250 Solid State Proximity Switches are available for use with PHD ISO Cylinders and on other select PHD actuators which use the "M" magnet option. Since Solid State Switches have no moving parts to wear out, they offer an infinite number of trouble-free operations. Series 6250 Solid State Proximity Switches operate on DC current only.

Series 6250 Solid State Proximity Switches are available for use with PHD ISO Cylinders and on other select PHD actuators which use the "M" magnet option. Since Solid State Switches have no moving parts to wear out, they offer an infinite number of trouble-free operations. Series 6250 Solid State Proximity Switches operate on DC current only.

Supplier's Site

Technical Specifications

  PHD, Inc.
Product Category Proximity Sensors
Product Number 6250
Product Name Reed Proximity Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEF-M30NB-PS-S-L-WA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.7874 inch (20 mm)
Repeatability 15.75 mils (400 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1043474-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Switches (Solid State) - A1204EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details