PHD, Inc. Proximity Switch 53625-1

Description
PROXIMITY SWITCH, TYPE 536, HALL, REED, MAGNETORESISTIVE, QUICK CONNECT, NPN DC SOLID STATE, SWITCH COLOR: BLACK, 3 PIN MALE QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, TYPE 536, HALL, REED, MAGNETORESISTIVE, QUICK CONNECT, NPN DC SOLID STATE, SWITCH COLOR: BLACK, 3 PIN MALE QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 6217545 - Radwell International
Willingboro, NJ, United States
Proximity Switch
6217545
Proximity Switch 6217545
PROXIMITY SWITCH, TYPE 536, HALL, REED, MAGNETORESISTIVE, QUICK CONNECT, NPN DC SOLID STATE, SWITCH COLOR: BLACK, 3 PIN MALE QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, TYPE 536, HALL, REED, MAGNETORESISTIVE, QUICK CONNECT, NPN DC SOLID STATE, SWITCH COLOR: BLACK, 3 PIN MALE QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 6217545
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Style Inductive Proximity Sensors - 9853-3800 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5100 inch (12.95 mm)
View Details
Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details